EN
  • EN
  • DE

MAX3086ECPD+T

Part No MAX3086ECPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702911-MAX3086ECPD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3086ECPD+T CAD Model

Description

Maxim Integrated MAX3086ECPD+T RS-422/RS-485 Interface IC

The MAX3086ECPD+T from Maxim Integrated is a robust RS-422/RS-485 Interface IC designed to provide reliable communication in industrial environments. This interface IC is particularly suitable for long-distance and high-speed data transmission applications, where noise immunity and data integrity are crucial.

With its half-duplex communication capability, the MAX3086ECPD+T allows for bidirectional communication over a single twisted pair, which is essential for reducing the number of wires needed in a network. The device supports data rates up to 10Mbps, making it an excellent choice for applications that require fast data transfer, such as factory automation, HVAC systems, and networked industrial equipment.

The MAX3086ECPD+T features fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This increases system reliability by preventing false signal detection when no drivers are actively driving the bus.

Another key feature of the MAX3086ECPD+T is its extended ESD protection. The device is protected against ±15kV electrostatic discharge (ESD) shocks on the transceiver's bus pins, minimizing the risk of damage due to static electricity and enhancing the longevity of the product in harsh electrical environments.

Designed with thermal shutdown and current-limiting features, the MAX3086ECPD+T prevents damage to the IC under fault conditions, such as excessive power dissipation. This makes it a reliable choice for critical communication systems where uptime is essential.

The MAX3086ECPD+T is available in a 14-pin TSSOP package and operates over the -40°C to +85°C temperature range. It is offered in tape and reel form, denoted by the +T suffix, facilitating automated assembly processes for high-volume production.

Overall, the MAX3086ECPD+T from Maxim Integrated is a high-performance, reliable solution for any application requiring RS-422 or RS-485 communication. Its features and protections ensure stable operation in the most demanding conditions, making it an essential component in industrial communication networks.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Dallas Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess