EN
  • EN
  • DE

DAC12DL3200ACF

Part No DAC12DL3200ACF
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-BIT, LOW-LATENCY, DUAL 3.2-GS / 12 Bit Digital to Analog Converter 2 256-FCBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Box
Number of Bits 12
Number of D/A Converters 2
Output Type Voltage - Unbuffered
Differential Output No
Data Interface LVDS - Parallel
Voltage - Supply, Analog 0.95V ~ 1.05V, ±1.71V ~ 1.89V
Voltage - Supply, Digital 0.95V ~ 1.05V, ±1.71V ~ 1.89V
INL/DNL (LSB) ±0.9LSB, ±0.6LSB
Temperature Range - Operating -40°C ~ 85°C
Package / Case 256-BBGA, FCBGA
Supplier Device Package 256-FCBGA (17x17)
Mounting SMD (SMT)
MSL Level 3 (168 Hours)
ECCN 3A001A5B2B
HTSUS 8542.39.0001
Other Names 296-DAC12DL3200ACF
Standard Package 1
Win Source Part Number 1027963-DAC12DL3200ACF
Ultra Librarian 3D Model Ultra Librarian DAC12DL3200ACF CAD Model

Description

Introducing the DAC12DL3200ACF from Texas Instruments

The DAC12DL3200ACF is a state-of-the-art digital-to-analog converter (DAC) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This high-performance product is engineered to meet the demanding requirements of modern communication systems, test and measurement equipment, and high-speed data acquisition applications.

Key Features:

  • High-Speed Performance: With a maximum sampling rate of 12 GSPS (Giga-Samples Per Second), this DAC provides exceptional speed, making it suitable for high-frequency signal generation.
  • Resolution: The DAC12DL3200ACF boasts a resolution of 12-bits, ensuring high-precision output signals that are critical for advanced applications.
  • Dual-Channel: It features a dual-channel architecture, which allows for simultaneous output of two independent analog signals, doubling the efficiency for multi-signal generation.
  • Flexible Configuration: The device offers various configuration options, including support for multiple interpolation filters, which enhances the flexibility for system designers to tailor their applications.
  • Integration: It integrates well with other components and systems, thanks to its JESD204B interface, which simplifies the digital interface and reduces the number of data input/output lines required.
  • Low Power Consumption: Despite its high-speed capabilities, the DAC12DL3200ACF is designed for low power consumption, making it an energy-efficient choice for continuous operation.

Applications:

The DAC12DL3200ACF is ideal for a broad range of applications, including:

  • Wireless communication infrastructure (e.g., 5G, LTE, and MIMO)
  • Direct Digital Synthesis (DDS) for signal generators
  • High-speed data acquisition systems
  • Aerospace and defense electronics such as radar and electronic warfare

This product exemplifies Texas Instruments' commitment to providing innovative solutions that push the boundaries of what's possible in electronic design. The DAC12DL3200ACF is not just a component; it is a gateway to enhanced performance and efficiency in high-speed signal processing. Whether you're upgrading existing systems or developing new cutting-edge technology, this DAC is sure to exceed expectations and drive your projects to new heights.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess