EN
  • EN
  • DE

DS2438Z+

Part No DS2438Z+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Monitoring Li-Ion/NiCD/NiMH 8-Pin SOIC N / IC MONITOR SMART BATTERY 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Smart Batteries
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 014757-DS2438Z+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS2438
Introduction Date March 13, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS2438Z+ CAD Model

Description

Maxim Integrated DS2438Z+ Smart Battery Monitor IC

The DS2438Z+ from Maxim Integrated is a highly sophisticated smart battery monitor IC, designed to meet the needs of complex battery management systems. This versatile chip is an essential component for applications requiring precise battery monitoring and is particularly suitable for use in portable devices, energy storage systems, and smart battery packs.

This innovative IC provides a multitude of features that enable real-time battery monitoring. One of its core functions is the ability to measure battery voltage, which is crucial for determining the state of charge and health of the battery. In addition to voltage measurement, the DS2438Z+ is capable of measuring temperature and current, offering a comprehensive view of the battery's status.

The DS2438Z+ also includes an integrated A/D converter that provides 13-bit resolution for voltage and current measurements, and 10-bit resolution for temperature readings. This high resolution ensures accurate data collection, which is vital for maintaining the longevity and reliability of battery-powered devices.

Another key feature of the DS2438Z+ is its ability to perform on-chip calculations for accumulated current and remaining capacity estimation, which are essential parameters for smart battery algorithms. This offloads some of the computational demand from the system's microcontroller, thereby reducing overall power consumption and improving system efficiency.

The device communicates through a 1-Wire® interface, which simplifies the connection between the battery monitor and the host controller. This single-wire interface also reduces the wiring complexity and enhances the reliability of the communication link.

Furthermore, the DS2438Z+ is equipped with non-volatile (NV) memory, which allows for the storage of critical battery parameters and historical data. This feature is invaluable for maintaining accurate battery records and for diagnostic purposes.

Available in a compact SOIC-8 package, the DS2438Z+ is designed for easy integration into existing and new battery management system designs. Its robust feature set and small footprint make it an ideal choice for designers looking to enhance the performance and safety of their battery-powered applications.

For more information on integrating the DS2438Z+ into your next project, visit the Maxim Integrated website to access detailed datasheets, application notes, and design resources.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4308 $53.1696
28+ $3.6356 $101.7968
43+ $3.5220 $151.4460
59+ $3.4084 $201.0956
76+ $3.2947 $250.3972
102+ $2.9539 $301.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess