The TPS62221DDC is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit is designed to meet the stringent power requirements of battery-powered electronics, including handheld devices, wearables, and IoT sensors.
Key Features
- High Efficiency: With an efficiency of up to 95%, the TPS62221DDC maximizes battery life, providing more operational time for devices on a single charge.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.7V to 6V, allowing for a wide range of applications and compatibility with various microcontrollers and peripherals.
- Low Quiescent Current: The device features an ultra-low quiescent current of 15µA, which is crucial for extending the standby time of portable applications.
- Small Package Size: Housed in a tiny 5-pin TSOT-23 package, the TPS62221DDC is ideal for space-constrained applications.
- Fast Transient Response: It is capable of providing a fast transient response, ensuring stable operation during rapid load changes.
- Power Save Mode: At light loads, the converter enters Power Save Mode, which maintains high efficiency over a wide load range.
Applications
- Mobile Phones and Smart Devices
- Bluetooth Headsets and Wireless Peripherals
- Portable Media Players
- Wearable Technology
- Smart Watches
- IoT Devices
Technical Specifications
- Input Voltage Range: 2.5V to 6V
- Output Current: Up to 400mA
- Switching Frequency: 1.25MHz
- Thermal Protection
- RoHS Compliant
The TPS62221DDC by Texas Instruments is an essential component for designers seeking a reliable and efficient power solution. With its high efficiency, small footprint, and flexible voltage options, it stands out as a top choice for powering the next generation of portable electronics.