EN
  • EN
  • DE

SN74LVC2G34DRLR

Part No SN74LVC2G34DRLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description DUAL BUFFER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package 6-SOT
Win Source Part Number 1255653-SN74LVC2G34DRLR
Manufacturer Homepage www.ti.com
Family Name SN74LVC2G34
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G34DRLR CAD Model

Description

SN74LVC2G34DRLR: Dual Buffer Gate from Texas Instruments

The SN74LVC2G34DRLR is a high-performance, dual unbuffered buffer gate designed by Texas Instruments to deliver fast and reliable logic operations. This integrated circuit is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC2G34DRLR is an ideal choice for a wide range of applications, from consumer electronics to industrial control systems.

Constructed with an advanced CMOS technology, the SN74LVC2G34DRLR provides a robust solution for your digital logic needs. It operates over a broad voltage range of 1.65V to 5.5V, making it versatile for interfacing with both 3.3V and 5V logic levels. This feature ensures that the device can be used in systems that require level translation or mixed-voltage environments without the need for additional components.

The SN74LVC2G34DRLR comes in a compact SOT-5X3 DRL package, which is space-efficient and suitable for high-density circuit designs. Its small footprint allows for a more streamlined board layout, saving valuable space without compromising on performance. The device's inputs are 5V tolerant, which further enhances its compatibility with various logic levels and protects against potential damage from higher voltage inputs.

This dual buffer gate boasts a low power consumption, with a typical ICC of only 10 μA maximum when disabled. This characteristic is particularly beneficial for battery-powered and energy-sensitive applications where power efficiency is critical. Additionally, the SN74LVC2G34DRLR supports fast switching speeds, with a typical propagation delay time (t_pd) of 2.9 ns at 5V, ensuring swift and responsive operation in high-speed logic systems.

The SN74LVC2G34DRLR is also characterized by its robust ESD protection, which safeguards the device against electrostatic discharge events, thus enhancing its reliability and longevity in harsh environments. With its combination of performance, power efficiency, and compact design, the SN74LVC2G34DRLR from Texas Instruments is an excellent choice for designers looking to implement a dual buffer gate in their next project.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess