EN
  • EN
  • DE

MC100EL33DTR2G

Part No MC100EL33DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description ECL Driver Integrated Circuit / IC DIVIDER X4 ECL DIFF 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Reel package
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2GHz
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787616-MC100EL33DTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EL33
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100EL33DTR2G CAD Model

Description

ON Semiconductor MC100EL33DTR2G Product Overview

The ON Semiconductor MC100EL33DTR2G is a high-performance ECL divide by 4 divider integrated circuit designed to meet the rigorous demands of high-speed communication and data processing applications. This device is part of the 100EL series, known for its exceptional speed and reliability in critical environments.

Key Features

  • High Speed: The MC100EL33DTR2G is capable of operating at frequencies up to 3.5 GHz, making it suitable for the fastest systems and ensuring minimal signal delay.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to be energy-efficient, helping to reduce overall power consumption in your system.
  • Differential ECL Inputs and Outputs: The device features fully differential inputs and outputs, providing excellent noise immunity and allowing for the use of standard ECL logic levels.
  • Operating Voltage: It operates with a supply voltage of -4.2V to -5.7V, which is typical for ECL-powered systems.
  • Temperature Range: The MC100EL33DTR2G is designed to function over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in a variety of conditions.

Applications

The ON Semiconductor MC100EL33DTR2G is suited for a variety of high-speed applications, including:

  • Automated Test Equipment (ATE)
  • High-speed communication systems
  • PLL (Phase-Locked Loop) circuits
  • Frequency synthesis and clock recovery circuits
  • High-speed digital data processing

Package and Quality

Encased in a TSSOP-8 package, the MC100EL33DTR2G offers a compact footprint for space-constrained applications. ON Semiconductor's commitment to quality ensures each device meets stringent standards, providing designers with confidence in the performance and longevity of their systems.

Environmental Compliance

The MC100EL33DTR2G is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess