EN
  • EN
  • DE

CD4516BNSR

Part No CD4516BNSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 11 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD4516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371204-CD4516BNSR
Ultra Librarian 3D Model Ultra Librarian CD4516BNSR CAD Model

Description

The CD4516BNSR is a high-performance CMOS Presettable Up/Down Counter manufactured by the renowned electronics company, Texas Instruments. This integrated circuit is designed to find applications in a multitude of digital systems where counting functionality is required, including computers, instrumentation, and digital signal processing.

Key Features

  • Binary Counting: This device can perform binary counting operations, both up and down, making it versatile for various digital applications.
  • Presettable: The counter can be preset to any desired value using the parallel inputs provided, enabling controlled counting sequences.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, allowing it to be used in systems with different power levels.
  • High-Speed Operation: Featuring a high-speed operation, the CD4516BNSR ensures quick counting and minimal delay in processing.
  • Synchronous Reset: A synchronous reset function is available, which allows the counter to be quickly reset to zero or any preset value synchronously with the clock.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, which is critical for battery-powered and energy-efficient designs.

Applications

The CD4516BNSR is suitable for a wide range of applications including:

  • Digital counters and number storage systems
  • Frequency dividers and digital timers
  • Programmable logic controllers (PLCs)
  • Sequential state machines

Product Specifications

The device comes in an SOIC package and is characterized for operation from -55°C to 125°C. It features a 4-bit binary up/down counter with a dual clock for up and down counting. All outputs are buffered for improved performance, and its design ensures that the counter state changes are synchronized by the clock input.

For designers looking for a reliable and versatile counting solution, the CD4516BNSR from Texas Instruments stands out as a robust choice, offering precision and ease of integration into various digital systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess