Product Overview: CD74HC4520M Dual Binary Counter from Texas Instruments
The CD74HC4520M is a high-speed CMOS logic Dual Binary Counter integrated circuit designed and manufactured by Texas Instruments. This device features two independent counters that can be used in a multitude of counting applications within digital systems. It is a versatile component, suitable for a wide range of uses in electronics, from simple counting tasks to more complex computational systems.
Key Features:
- Logic Family: The CD74HC4520M is part of the high-speed CMOS family, ensuring low power consumption and a broad voltage operating range.
- Dual Counters: It houses two 4-bit binary counters, which can be configured independently or cascaded to create an 8-bit counter.
- Multiple Counting Modes: Each counter can operate in either a synchronous or ripple-carry mode, providing flexibility in application design.
- Wide Operating Voltage: The device supports a voltage range of 2V to 6V, making it compatible with a variety of digital systems.
- High-Speed Operation: The counter can operate at high speeds, with a typical count frequency of up to 25MHz at 5V.
- Output Capability: The CD74HC4520M can drive up to 10 LSTTL loads, which is indicative of its robust output drive capability.
Applications:
The CD74HC4520M is used in a broad array of applications, including:
- Industrial control systems
- Frequency dividers
- Timers and counters
- Event counters in computing systems
- Embedded systems
Product Specifications:
Parameter
Value
Package Type
SOIC
Pin Count
16
Temperature Range
-55°C to 125°C
Mounting Type
Surface Mount
With its robust feature set and Texas Instruments' reputation for quality, the CD74HC4520M is a reliable choice for designers looking to incorporate a dual binary counter into their electronic designs.