EN
  • EN
  • DE

MAX7347AEE+T

Part No MAX7347AEE+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC CNTRL SW SOUND 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Sound Cards, Players, Recorders
Supply Voltage - Operating 2.4 V to 3.6 V
Case / Package 16-QSOP
Mounting Surface Mount
Win Source Part Number 003243-MAX7347AEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7347AEE+T CAD Model

Description

The MAX7347AEE+T from Maxim Integrated is a highly versatile and efficient I/O expander, designed to provide additional interfacing options for microcontrollers with limited input/output (I/O) ports. This advanced chip is a perfect solution for designers who need to expand the I/O capabilities of their systems without increasing the complexity or the footprint of their design.

Key Features

  • Integrated Keypad Controller: The device includes an integrated 2-wire, I²C-compatible serial interface that can control up to 64 keys in an 8x8 matrix, making it ideal for applications with keypads or keyboards.
  • Multiple GPIOs: It provides up to 10 GPIO ports, which can be configured as inputs or outputs, offering flexibility for various peripheral devices.
  • LED Drivers: The MAX7347AEE+T is equipped with LED drivers that support intensity control and blinking functions, allowing for easy implementation of user interface indicators.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this I/O expander operates with low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage: The device supports an operating voltage range from 1.71V to 3.6V, accommodating various system power schemes.
  • Small Package Size: Available in a compact 16-pin QSOP package, it minimizes the space required on the PCB.

Applications

The MAX7347AEE+T is highly applicable in a range of environments and is particularly well-suited for portable devices, such as:

  • Mobile Phones and Smart Devices
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Consoles
  • Industrial Control Systems

Conclusion

In conclusion, the MAX7347AEE+T from Maxim Integrated is a powerful and compact solution for system designers looking to expand the I/O capabilities of their microcontroller-based systems. With its integrated keypad controller, multiple GPIOs, LED drivers, and low power consumption, this I/O expander is an excellent choice for a wide array of applications, particularly where space and power efficiency are critical.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6221 $57.9536
39+ $2.9730 $115.9470
61+ $2.8794 $175.6434
83+ $2.7870 $231.3210
108+ $2.6935 $290.8980
144+ $2.4151 $347.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess