The ON Semiconductor MC74F163AML1 is a high-performance, synchronous 4-bit binary counter integrated circuit, designed for use in a wide range of digital applications. This precision-engineered counter is part of the advanced F-series, which is known for its fast switching capabilities, making it an ideal choice for high-speed counting operations in complex digital systems.
Key Features
- Synchronous Counting: The MC74F163AML1 offers synchronous operation, ensuring that the outputs change precisely on the clock's rising edge, providing reliable and predictable counting sequences.
- Binary Counter: As a 4-bit binary counter, it can count from 0 to 15, making it suitable for a variety of digital counting applications.
- Reset Function: A synchronous clear function is included, allowing the counter to be quickly and directly reset to zero on command.
- Output Capability: The device features standard TTL switch levels and can drive up to 10 LS-TTL loads, offering compatibility with a range of logic families.
- Multiple Count Enable Inputs: Two count enable inputs, P and T, provide enhanced control over the counting process, allowing for more complex counting configurations.
Specifications
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -55°C to +125°C, suitable for various environmental conditions.
- Logic Family: F-Series TTL
- Mounting Type: Surface Mount
- Package / Case: LCC-20
Applications
The MC74F163AML1 from ON Semiconductor is versatile and can be used in a variety of digital systems, including:
- Industrial control systems
- High-speed computing devices
- Automated test equipment
- Frequency dividers and timers
- Digital clocks and watches
- Counter-based state machines
With its robust design and high-speed performance, the MC74F163AML1 is a reliable and efficient choice for designers looking to implement precise counting mechanisms in their digital applications.