EN
  • EN
  • DE

MC100EP33DG

Part No MC100EP33DG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER BY 4 1-BIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr onsemi
Series 100EP
Package Tube
Product Status Active
Logic Type Divide-by-4
Direction -
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Timing -
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC100EP33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371214-MC100EP33DG
Ultra Librarian 3D Model Ultra Librarian MC100EP33DG CAD Model

Description

Product Overview: MC100EP33DG

The MC100EP33DG is a high-performance, precision voltage-controlled oscillator (VCO) from ON Semiconductor, designed to address the needs of advanced digital applications. This device is part of ON Semiconductor's 100EP series, which is renowned for its high-speed performance and reliability.

Key Features

  • High-Speed Performance: The MC100EP33DG operates at a frequency range that is suitable for various demanding applications, ensuring rapid signal processing and data transmission.
  • Differential PECL Outputs: This VCO features differential Positive Emitter-Coupled Logic (PECL) outputs, which provide improved noise immunity and allow for high-speed data transmission.
  • Wide Operating Range: With a wide voltage operating range, this device is versatile and can be integrated into diverse systems without the need for additional components.
  • Temperature Stability: The oscillator maintains stable performance across a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature variations.
  • Enable/Disable Function: This feature allows the user to control the output, enabling or disabling it as required, which can help in power management and signal integrity.

Applications

The MC100EP33DG is ideal for use in a variety of applications, including but not limited to:

  • Clock generation and recovery in high-speed digital systems
  • Phase-locked loops (PLLs) and frequency synthesizers
  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EP33DG is manufactured with rigorous quality control processes and is subject to extensive testing to ensure it meets the stringent requirements of the digital electronics market. Customers can trust in the reliability and performance of ON Semiconductor's products for their critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess