EN
  • EN
  • DE

AT49BV512-90TC

Part No AT49BV512-90TC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT 90NS 32TSOP / NOR Flash Parallel 3V/3.3V 512K-bit 64K x 8 90ns 32-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 30μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 769045-AT49BV512-90TC
Popularity Medium
Supply and Demand Status Balance
Family Name AT49BV512
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV512-90TC CAD Model

Description

Microchip Technology AT49BV512-90TC Overview

The AT49BV512-90TC is a high-performance, 512K flash memory chip designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory device offers a storage capacity of 512 kilobits and is organized as 64K x 8, making it an ideal solution for a wide range of applications that require reliable and fast data storage.

With an access time of 90 nanoseconds, the AT49BV512-90TC provides quick read operations, which is essential for applications that need to retrieve data swiftly. This feature is particularly beneficial for use in modern microprocessor-based systems where speed is critical. Additionally, the device operates over a wide voltage range, typically 2.7V to 3.6V, providing flexibility in various power supply conditions.

The AT49BV512-90TC comes in a compact TSOP (Thin Small Outline Package) form factor, which is suitable for space-constrained applications. This packaging ensures that the device can be easily integrated into a variety of electronic assemblies without taking up excessive board space.

Key Features:

  • 512K (64K x 8) flash memory
  • 90 nanoseconds access time
  • Operating voltage range: 2.7V to 3.6V
  • Low power consumption
  • Endurance: Minimum 10,000 write cycles
  • Data retention: Minimum of 10 years
  • Industry-standard TSOP packaging

The AT49BV512-90TC also boasts a minimum of 10,000 write cycles and a data retention period of at least 10 years, ensuring data integrity and reliability over an extended period. This robust endurance and retention capability make it an excellent choice for applications where data may need to be frequently updated or where long-term data preservation is critical.

In summary, the AT49BV512-90TC by Microchip Technology is a versatile and reliable flash memory device that offers fast access times, low power consumption, and long-term data retention. Its industry-standard packaging and broad voltage range support ensure that it can be used in a diverse array of applications, from automotive and industrial control systems to consumer electronics and communication devices.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess