EN
  • EN
  • DE

SN74LV161ADGVR

Part No SN74LV161ADGVR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LV-A
Package Tape & Reel
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 95 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74LV161
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896707-SN74LV161ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV161ADGVR CAD Model

Description

Product Overview: SN74LV161ADGVR

The SN74LV161ADGVR is a high-performance, 4-bit binary counter from Texas Instruments. It is designed to operate with a power supply range of 2V to 5.5V, making it suitable for a wide array of applications including battery-powered devices, portable electronics, and low-voltage systems. The device is part of the SN74LV family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Logic Family: SN74LV
  • Logic Type: 4-Bit Binary Counter
  • Supply Voltage Range: 2V to 5.5V
  • Output Current: -8mA / 8mA
  • Counting Sequence: Up
  • Package: TVSOP (Tape and Reel packaging)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to 85°C

Product Benefits

The SN74LV161ADGVR offers a number of benefits for designers and engineers. Its low power consumption makes it ideal for power-sensitive applications. The device features a built-in oscillator that simplifies design and reduces component count. Additionally, its wide operating temperature range ensures reliability in a variety of environmental conditions.

Applications

This binary counter can be used in diverse applications, such as:

  • Timers
  • Frequency dividers
  • Counters for event measurement
  • Embedded processors for control systems
  • Portable electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV161ADGVR is no exception, as it is manufactured to the highest standards to ensure consistent performance and longevity. It is also RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

For detailed specifications, datasheets, and additional resources, visit the Texas Instruments official website.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6561 $52.4880
190+ $0.5383 $102.2770
290+ $0.5215 $151.2350
400+ $0.5047 $201.8800
515+ $0.4879 $251.2685
690+ $0.4374 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess