The LMV331M7X/NOPB from Texas Instruments is a high-quality, single general-purpose, low-voltage comparator. It operates from a low voltage of 2.7V to 5V, making it suitable for battery-powered systems and other low-voltage applications.
- Open-Drain Output Stage: Allows for the flexibility of interfacing with other voltage levels.
- Low Input Offset Voltage: Ensures high precision in voltage comparison.
- Low Quiescent Current: Makes it an energy-efficient choice, contributing to the overall reduction of power consumption.
- Temperature Range: -40°C to 85°C.
Propagation Delay: 200ns, providing a fast response time.- Package: Small SOT-23.
- Compliance: RoHS compliant and lead-free.