Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 5.5 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD40192
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371205-CD40192BNSR
Ultra Librarian 3D Model Ultra Librarian CD40192BNSR CAD Model

Description

Product Overview: CD40192BNSR from Texas Instruments

The CD40192BNSR is a high-performance CMOS Presettable Up/Down Counter manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is designed to be a versatile component in digital systems, with a wide range of applications from calculators to computer systems, where a reliable and precise counting mechanism is required.

Key Features:

  • Presettable 4-Bit Binary Up/Down Counter: The CD40192BNSR is capable of counting in both up and down modes, making it highly adaptable for various counting operations.
  • Synchronous Operations: All operations, including setting the outputs to the preset number, counting up or down, and zeroing the counter, are synchronized with the clock input to ensure accurate and reliable counting.
  • Wide Operating Voltage Range: The device supports a voltage range from 3V to 18V, accommodating various logic level requirements and making it suitable for interfacing with other logic families.
  • Medium Speed Operation: It operates at a speed of 16 MHz (typical) at VDD - VSS = 10V, allowing for medium-speed counting applications.
  • Fully Static Operation: The counter is fully static, which means it does not require a minimum clock frequency and can maintain the present state indefinitely without clock input.
  • Standardized, Symmetrical Output Characteristics: The outputs have standardized characteristics that are symmetrical, which is essential for high noise immunity and stable output signals.
  • 100% Tested for Quiescent Current at 20V: The device is thoroughly tested to ensure minimal quiescent current, even at the maximum rated voltage, which contributes to low power consumption.
  • 5V, 10V, and 15V Parametric Ratings: The CD40192BNSR has been tested and rated at 5V, 10V, and 15V, providing flexibility in different power environments.
  • Maximum Input Current of 1 µA at 18V: It has an extremely low input current requirement, minimizing the impact on the circuits to which it is connected.
  • Meets All Requirements of JEDEC Tentative Standard No. 13B: As per the JEDEC standard, the CD40192BNSR conforms to the stringent requirements for solid-state devices.

Applications:

The CD40192BNSR is suitable for a broad range of applications, such as:

  • Programmable binary counters and dividers
  • Frequency dividers
  • Industrial control counters
  • Remote metering
  • Automotive systems
  • Instrumentation and measurement systems

With its robust design and versatile functionality, the CD40192BNSR from Texas Instruments is an exceptional choice for designers seeking a reliable and flexible counting solution for their digital systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC4020AFL1
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HC160N
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74HCT191E
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention