Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 75A
Current - Collector Pulsed (Icm) 180A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 20A
Maximum Power 290W
Switching Energy 115μJ (on), 195μJ (off)
Input Type Standard
Gate Charge 35nC
Td (on/off) at 25°C 8ns/35ns
Test Condition 390V, 20A, 3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1174190-FGH40N6S2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FGH40N6S2 CAD Model

Description

The FGH40N6S2 is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, renowned for its proficiency in power management and semiconductor solutions. This IGBT is designed to cater to a wide range of applications, including but not limited to, motor drives, uninterruptible power supplies (UPS), and inverter circuitry for renewable energy sources.

Key Features

  • Voltage Rating: The FGH40N6S2 is rated for a collector-to-emitter voltage of 600V, making it suitable for medium to high voltage applications.
  • Current Capacity: It can handle a continuous collector current of up to 40A at 25°C, ensuring robust performance for heavy-load conditions.
  • High Switching Speed: The device boasts a fast switching speed, which is essential for high-frequency operations and contributes to the efficiency of the overall system.
  • Low Saturation Voltage: With a low V<sub>CE(sat), the FGH40N6S2 minimizes conduction losses, thereby improving thermal performance and reliability.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which provides protection against reverse voltage and reduces component count in circuit design.

Performance and Reliability

The FGH40N6S2 IGBT from ON Semiconductor is designed to deliver high efficiency and reliability. It features a robust and durable construction that can withstand the demanding conditions of industrial environments. The device's high energy efficiency reduces power loss and heat generation, which in turn extends the life of the product and the systems in which it is used.

Applications

With its versatile characteristics, the FGH40N6S2 is well-suited for a variety of applications. It is particularly effective in AC and DC motor drives, where precise control and efficiency are paramount. Additionally, its high-speed switching capability makes it an excellent choice for power supply units and inverter applications in solar and wind energy systems.

Conclusion

The FGH40N6S2 from ON Semiconductor is a testament to the company's commitment to providing high-quality, energy-efficient solutions for power management challenges. Its combination of high voltage and current ratings, along with fast switching and low saturation voltage, makes it a reliable and efficient choice for designers and engineers looking to optimize their power systems.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention