EN
  • EN
  • DE

APT40GR120B2SCD10

Part No APT40GR120B2SCD10
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 88A 500W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 88 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 40A
Power - Max 500 W
Switching Energy 929µJ (on), 1070µJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 20ns/166ns
Test Condition 600V, 40A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number APT40GR120
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564086-APT40GR120B2SCD10
Ultra Librarian 3D Model Ultra Librarian APT40GR120B2SCD10 CAD Model

Description

The APT40GR120B2SCD10 is a single IGBT transistor in the TO-247-3 package.

  • GPTDescription: It is designed for high power applications with a maximum power rating of 500W.
  • GPTDescription: The IGBT type is NPT, which stands for Non-Punch Through, and it has a collector-emitter breakdown voltage of 1200V.
  • GPTDescription: The maximum collector current is 88A, with a pulsed current rating of 160A.
  • GPTDescription: The voltage drop across the collector-emitter junction is 3.2V @ a gate-emitter voltage of 15V and a collector current of 40A.
  • GPTDescription: The switching energy is 929μJ for turn-on and 1070μJ for turn-off.
  • GPTDescription: The gate charge is 210nC, and the on/off delay times are 20ns and 166ns, respectively.
  • GPTDescription: The operating temperature range is -55°C to 150°C.
  • GPTDescription: This product is supplied in a tube package with 30 pieces.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7708 $86.3124
5+ $23.6070 $118.0350
8+ $22.8692 $182.9536
11+ $22.1314 $243.4454
14+ $21.3938 $299.5132
19+ $19.1806 $364.4314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess