EN
  • EN
  • DE

APT45GP120B2DQ2G

Part No APT45GP120B2DQ2G
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 1200V 113A 625W TMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 113 A
Current - Collector Pulsed (Icm) 170 A
Vce(on) (Max) @ Vge, Ic 3.9V @ 15V, 45A
Power - Max 625 W
Switching Energy 900µJ (on), 905µJ (off)
Input Type Standard
Gate Charge 185 nC
Td (on/off) @ 25°C 18ns/100ns
Test Condition 600V, 45A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3 Variant
Base Product Number APT45GP120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564095-APT45GP120B2DQ2G
Ultra Librarian 3D Model Ultra Librarian APT45GP120B2DQ2G CAD Model

Description

Introducing the APT45GP120B2DQ2G from Microchip Technology

The APT45GP120B2DQ2G is a state-of-the-art power semiconductor device designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced product is part of Microchip's extensive portfolio of power electronics that cater to a wide range of applications, including industrial, automotive, consumer, aerospace, and telecommunications.

This particular device is an IGBT - Insulated Gate Bipolar Transistor, which is a type of power transistor that combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The APT45GP120B2DQ2G is a high-performance IGBT designed for efficiency and reliability in high-power switching applications.

Key Features of APT45GP120B2DQ2G

  • Voltage Rating: The device is rated for a collector-emitter voltage of 1200V, making it suitable for high-voltage applications.
  • Current Capability: It supports a continuous collector current of up to 45A at 25°C, ensuring robust performance for heavy-duty operations.
  • Low On-Resistance: The low on-state voltage reduces conduction losses, enhancing overall system efficiency.
  • High-Speed Switching: With fast switching capabilities, the APT45GP120B2DQ2G can improve performance in converters and inverters.
  • Ruggedness: The device is designed to withstand harsh conditions, making it reliable for industrial environments.
  • Package: Housed in a DQ2G package, the IGBT offers a compact form factor while maintaining good thermal characteristics.

Microchip Technology's APT45GP120B2DQ2G is optimized for applications that require high efficiency, such as motor drives, uninterruptible power supplies (UPS), solar inverters, and induction heating systems. Its robust design ensures a long operational life and reduced maintenance costs, making it a valuable component for designers seeking to enhance their power management systems.

With Microchip's commitment to quality, the APT45GP120B2DQ2G is manufactured to meet the highest standards of performance and reliability. Whether you're developing a new power system or upgrading an existing one, this IGBT is an excellent choice for achieving top-tier efficiency and durability.

You May Also Be Interested in

Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess