EN
  • EN
  • DE

TIP42CL-TA3-T

Part No TIP42CL-TA3-T
Manufacturer UTC
Catalog Misc Products
Description PNP EPITAXIAL PLANAR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840261-TIP42CL-TA3-T
Ultra Librarian 3D Model Ultra Librarian TIP42CL-TA3-T CAD Model

Description

The TIP42CL-TA3-T is a PNP Bipolar Junction Transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for general-purpose switching and amplifier applications. This transistor is commonly used in circuits requiring a moderate amount of power dissipation and is often found in linear power supplies and audio amplifiers.

Applications

  • Linear Power Supplies: Used as a pass transistor in linear voltage regulators to provide a stable output voltage.
  • Audio Amplifiers: Employed as a driver or output transistor in audio amplifier stages.
  • Switching Circuits: Used as a switch to control current flow in various electronic circuits.
  • General Purpose Amplification: Applied in general-purpose amplifier circuits where a moderate amount of power amplification is required.

Features

  • PNP Bipolar Junction Transistor (BJT): Utilizes a PNP configuration for circuit design flexibility.
  • Medium Power Dissipation: Designed to handle medium power dissipation, making it suitable for a variety of applications.
  • High Collector-Emitter Voltage: Offers a high collector-emitter voltage rating, allowing for use in circuits with higher voltage levels.
  • High Collector Current: Capable of handling relatively high collector currents.
  • TO-220 Package: Comes in a TO-220 package, which provides good thermal dissipation characteristics.

Benefits

  • Versatile: Suitable for a wide range of amplifier and switching applications.
  • Good Thermal Performance: TO-220 package provides good thermal dissipation, allowing for efficient heat transfer.
  • Easy to Use: Bipolar Junction Transistors are relatively easy to use in basic circuit designs.
  • Cost-Effective: Relatively low cost makes it a cost-effective solution for many electronic circuits.

In summary, the TIP42CL-TA3-T from UTC is a reliable and versatile PNP Bipolar Junction Transistor (BJT) that is well-suited for a variety of switching and amplifier applications requiring moderate power dissipation. Its availability in a TO-220 package enhances its thermal performance and ease of use in electronic circuit designs.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess