Products specifications Report Issue?

Connector Type Header, Male Pins
Connector Style High Speed
Number of Positions 120
Number of Positions Loaded All
Pitch 0.075" (1.90mm)
Number of Rows 15
Number of Columns 8
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612601-1934272-1
Ultra Librarian 3D Model Ultra Librarian 1934272-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT IMPACT 60POS
Need more? Email Us
ECAD model for 2057405-1
TE Connectivity
CONN HEADER FUTUREBUS 48POS PCB
Need more? Email Us
ECAD model for 5536536-2
TE Connectivity
CONN RCPT MULTI-BEAM 33P EDGE MT
Need more? Email Us
ECAD model for 6450880-1
TE Connectivity
CONN HEADER FUTUREBUS 48POS PCB
Need more? Email Us
ECAD model for 5536504-2
TE Connectivity
CONN,PIN,CUSTOM CONN
Need more? Email Us
ECAD model for 6643740-1
Amphenol
CONN RCPT 192POS EDGE MNT
Need more? Email Us
ECAD model for 89038-102LF
TE Connectivity
CONN HEADER BLADE PWR 4P EDGE MT
Need more? Email Us
ECAD model for 5646954-5
TE Connectivity
CONN HEADER HD 200POS PCB
Need more? Email Us
ECAD model for 1-5532446-9
Amphenol
CONN RCPT HI SPEED 192P EDGE MT
Need more? Email Us
ECAD model for HM1F44TAP000H6LF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention