EN
  • EN
  • DE

TAS5630DBPHD

Part No TAS5630DBPHD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 196315-TAS5630DBPHD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5630DBPHD CAD Model

Description

Introducing the TAS5630DBPHD from Texas Instruments

The TAS5630DBPHD is a state-of-the-art, high-performance audio power amplifier from the renowned electronics manufacturer Texas Instruments (TI). This impressive integrated circuit is part of TI's PurePath™ HD technology lineup, which is designed to deliver high-definition audio while minimizing power loss and preserving sound quality.

At the heart of the TAS5630DBPHD is a highly efficient Class D amplifier capable of delivering up to 300 Watts of continuous power to a 2-ohm load with incredible fidelity. Its advanced closed-loop architecture helps to ensure ultra-low distortion across the audio spectrum, making it an ideal choice for high-end home theater systems, professional audio setups, and active loudspeakers.

This amplifier is not only powerful but also versatile. It supports multiple audio input formats and can be configured in various output modes, including single-ended and bridge-tied load (BTL), allowing for flexibility in designing stereo or mono audio systems. The TAS5630DBPHD also features an integrated PurePath™ HD feedback technology, which enables the amplifier to maintain ultra-low distortion levels, even at high output levels, resulting in crystal-clear, dynamic sound reproduction.

For ease of integration into audio systems, the TAS5630DBPHD comes in a compact 44-pin HSSOP (Heat Sink Small Outline Package) with PowerPAD™ for enhanced thermal performance. This packaging allows for efficient heat dissipation, ensuring reliable operation even under demanding conditions. Additionally, the amplifier is equipped with a range of protection features, including over-current, over-temperature, and under-voltage lockout, safeguarding the device and connected components from potential damage.

Developers and audio enthusiasts will appreciate the TAS5630DBPHD's built-in error reporting and the ability to fine-tune performance through an I2C control interface, which provides access to volume control, fault status, and other system parameters. Whether you're designing a high-fidelity home audio system or a professional-grade stage setup, the TAS5630DBPHD delivers the power, clarity, and reliability needed to create an exceptional audio experience.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess