EN
  • EN
  • DE

SY100S838LZI

Part No SY100S838LZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description (÷1, ÷2/3) OR (÷2, ÷4/6) CLOCK GENERATION CHIP | IC CLOCK GEN 3.3V/5V 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number SY100S838
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262917-SY100S838LZI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S838LZI CAD Model

Description

The SY100S838LZI from Microchip Technology is a high-performance, precision integrated circuit designed to cater to the demanding needs of modern high-speed digital systems. This product is a testament to Microchip Technology's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems across various industries.

Key Features

  • High-Speed Performance: The SY100S838LZI is engineered to operate at exceptional speed, making it suitable for applications that require rapid data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Durability: Built with robust materials, the SY100S838LZI is capable of withstanding harsh operating conditions, ensuring a long operational lifespan.
  • Precision Engineering: Microchip Technology's emphasis on precision is evident in this product, which is manufactured to provide accurate and consistent performance.

Applications

The SY100S838LZI is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed communication systems
  • Data processing units
  • Networking equipment
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The SY100S838LZI is packed with technical features that ensure its performance matches the high standards expected in today's technological landscape:

  • Package: The device comes in a compact package, which allows for easy integration into various system designs without requiring significant space.
  • Temperature Range: It operates effectively over a wide temperature range, ensuring reliability in different environmental conditions.
  • Compliance: The product adheres to the stringent industry standards for safety and performance, including RoHS compliance for environmental considerations.

With the SY100S838LZI, Microchip Technology continues to push the boundaries of integrated circuit performance, offering a product that is not only powerful but also reliable and energy-efficient, making it an excellent choice for your high-speed digital applications.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess