EN
  • EN
  • DE

APT20GT60BRDQ1G

Part No APT20GT60BRDQ1G
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 600V 43A 174W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series Thunderbolt IGBT®
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 43 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 174 W
Switching Energy 215µJ (on), 245µJ (off)
Input Type Standard
Gate Charge 100 nC
Td (on/off) @ 25°C 8ns/80ns
Test Condition 400V, 20A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT20GT60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 563982-APT20GT60BRDQ1G
Ultra Librarian 3D Model Ultra Librarian APT20GT60BRDQ1G CAD Model

Description

The APT20GT60BRDQ1G is a high-performance, insulated gate bipolar transistor (IGBT) developed by Microchip Technology. This IGBT is designed to cater to a wide range of power applications, offering efficient and reliable operation. It is particularly well-suited for applications that require fast switching and robust performance under high temperature and high power conditions.

Key Features

  • High Voltage Capacity: The APT20GT60BRDQ1G is capable of supporting a collector-emitter voltage of up to 600V, making it ideal for high voltage applications.
  • High Current Rating: With a continuous collector current rating of 40A, this IGBT can handle significant power loads without compromising performance.
  • Low Saturation Voltage: The device ensures low conduction losses due to its low VCE(sat) characteristic, contributing to improved efficiency in power conversion applications.
  • Fast Switching Speed: The fast switching capability reduces switching losses and enables high-frequency operation, which is crucial for applications like inverters and converters.
  • Robust Temperature Performance: The APT20GT60BRDQ1G is designed to operate effectively over a wide temperature range, ensuring reliability in harsh environments.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which simplifies circuit design and enhances overall system reliability.

Applications

The versatility of the APT20GT60BRDQ1G allows it to be used in various applications, including:

  • Motor Drives
  • Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating Systems
  • Switched Mode Power Supplies (SMPS)

Microchip Technology's commitment to quality and performance is exemplified in the APT20GT60BRDQ1G, making it a trusted component for engineers and designers seeking to build efficient and durable power systems. With its robust design and advanced features, this IGBT is a solid choice for those who require a reliable power semiconductor device.

You May Also Be Interested in

Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess