Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 198 A
Current - Collector Pulsed (Icm) 250 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 65A
Power - Max 833 W
Switching Energy 605µJ (on), 895µJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 30ns/90ns
Test Condition 400V, 65A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Base Product Number APT65GP60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564195-APT65GP60L2DQ2G
Ultra Librarian 3D Model Ultra Librarian APT65GP60L2DQ2G CAD Model

Description

The APT65GP60L2DQ2G from Microchip Technology is a state-of-the-art power transistor designed to meet the demanding requirements of high-performance power conversion systems. This product is part of the Microchip's power MOSFET line, known for its efficiency, reliability, and robustness. It is an ideal choice for applications requiring high-speed switching, low on-resistance, and high blocking voltage capabilities.

Key Features:

  • High Blocking Voltage: This device is capable of withstanding high voltages, making it suitable for a wide range of power applications.
  • Low On-Resistance: The low R<sub>DS(on) feature ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • Fast Switching Speed: The fast switching capability of the APT65GP60L2DQ2G allows for efficient operation at high frequencies, which is critical for power supplies and converters.
  • Power Efficiency: Designed with energy efficiency in mind, this device helps in reducing the thermal footprint and enhancing the performance of the application it is used in.
  • Durability: Built to withstand harsh conditions, the APT65GP60L2DQ2G is known for its durability and long operational life.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Inverters
  • Power Factor Correction (PFC) circuits

The APT65GP60L2DQ2G is housed in a robust package that ensures optimal heat dissipation and mechanical protection. Its design is optimized for easy integration into various circuit topologies. With Microchip's reputation for quality and support, this power MOSFET is a reliable choice for engineers and designers looking to enhance the performance of their power management systems.

Whether you are designing a new power supply or looking to upgrade an existing system, the APT65GP60L2DQ2G offers a combination of performance, efficiency, and reliability that can help you achieve your design goals.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=2.27V, @Vge=15V, Ic=9.0A) | IGBT 600V 16A 60W TO220AB
Need more? Email Us
ECAD model for IRG4BC20K
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
ECAD model for STGP30H65F
IXYS
HiPerFAST IGBT
Need more? Email Us
ECAD model for IXGH24N60A
IXYS
HiPerFAST IGBT with Diode Combi Pack
Need more? Email Us
ECAD model for IXGH32N60AU1
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V,Vce(on)typ.=1.84V, @Vge=15V, Ic=30A) | IGBT 600V 52A 200W TO247AC
Lowest to $8.7227
ECAD model for IRG4PC50K
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 78A 370W TO220AB
Need more? Email Us
ECAD model for IRGB30B60K
IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.65V, @Vge=15V, Ic=27A) | IGBT 600V 55A 200W TO247AC
Lowest to $140.9790
ECAD model for IRG4PC50U
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.15V, @Vge=15V, Ic=5.0A) | IGBT 600V 8.5A 38W DPAK
Lowest to $3.5044
ECAD model for IRG4RC10UD

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention