EN
  • EN
  • DE

2N6027G

Part No 2N6027G
Manufacturer ON Semiconductor
Catalog Programmable Unijunction Transistors (PUTs)
Description TRANS PROG UNIJUNCT 40V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Voltage 40V
Power Dissipation (Max) 300mW
Output Voltage 11V
Voltage - Offset (Vt) 1.6V
Current - Gate to Anode Leakage (Igao) 10nA
Current - Valley (Iv) 50μA
Current - Peak 2μA
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 0258-2N6027G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2N6027
Introduction Date May 23, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2N6027G CAD Model

Description

ON Semiconductor 2N6027G Programmable Unijunction Transistor

The 2N6027G is a versatile and reliable programmable unijunction transistor (PUT) produced by ON Semiconductor, a leading innovator in energy-efficient electronics. This semiconductor device is designed to provide the functionality of a unijunction transistor with the added benefit of programmability, making it an ideal choice for precision timing circuits, pulse generation, and oscillator applications.

Key Features

  • Programmable Voltage: The 2N6027G PUT allows for the adjustment of its intrinsic standoff ratio, giving users the ability to set the anode-to-gate voltage according to their specific circuit requirements.
  • High Peak Current: With a peak current handling capability of up to 2A, this device is capable of driving larger loads compared to standard unijunction transistors.
  • Low On-State Voltage: The low on-state voltage drop helps in maintaining efficiency and reducing power losses in the circuit.
  • Versatile Operating Range: This PUT operates effectively within a wide range of ambient temperatures, making it suitable for diverse environmental conditions.
  • TO-92 Package: Housed in a compact TO-92 package, the 2N6027G is suitable for through-hole mounting, which simplifies the design and manufacturing process of printed circuit boards (PCBs).

Applications

The 2N6027G is widely used in various electronic applications, including but not limited to:

  • Timing circuits
  • Triggering devices for thyristors
  • Pulse generators
  • Phase control circuits
  • Oscillators

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The 2N6027G is manufactured with stringent quality control standards, ensuring reliable performance and longevity in the field. Its robust construction and proven design make it a preferred choice for professionals and hobbyists alike.

Whether you are designing a sophisticated industrial control system or a simple hobbyist project, the 2N6027G from ON Semiconductor offers a dependable and flexible solution for your electronic circuit needs. Its programmability and high performance characteristics ensure it remains a staple in the toolbox of electronic enthusiasts and engineers.

You May Also Be Interested in

Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $1.4126
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.3788
ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $2.2043

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess