EN
  • EN
  • DE

M41ST85WMH6F

Part No M41ST85WMH6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 3.6 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 0.5mA @ 2.7V to 3.6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 020919-M41ST85WMH6F
Ultra Librarian 3D Model Ultra Librarian M41ST85WMH6F CAD Model

Description

Product Overview: M41ST85WMH6F

The M41ST85WMH6F is a sophisticated, integrated low-power serial real-time clock (RTC) with an embedded 32.768 kHz oscillator from STMicroelectronics. This high-quality device is designed to provide precise time and date information, along with additional features such as an alarm, watchdog timer, and a square wave output for various applications.

Key Features

  • Real-Time Clock: Tracks hours, minutes, and seconds in 24-hour or 12-hour formats with AM/PM indicator. It also includes a day, date, month, and year information with leap year compensation up to the year 2099.
  • Alarm Function: Comes with a programmable alarm that can be set to a specific time or date, providing a versatile reminder or wake-up function for embedded systems.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the system in case of a software anomaly or malfunction.
  • Battery Backup: Features a battery backup input pin that ensures continuous timekeeping even during power outages, making it ideal for critical applications where time accuracy is paramount.
  • Serial Interface: Equipped with an I2C serial interface that enables easy communication with microcontrollers and other digital systems, allowing for straightforward integration into complex designs.
  • Low Power Consumption: Designed with power efficiency in mind, the M41ST85WMH6F is suitable for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Additional Outputs: Provides a programmable square wave output and a free-running 32kHz output that can be used for clocking external devices.

Applications

The M41ST85WMH6F is ideal for a wide range of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Portable Instrumentation
  • Healthcare Devices
  • Networking Equipment
  • Telecommunication Systems

With its robust feature set and reliable performance, the M41ST85WMH6F from STMicroelectronics is a top choice for designers looking to incorporate a high-quality real-time clock in their systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1230 $60.4920
9+ $12.4086 $111.6774
13+ $12.0208 $156.2704
18+ $11.6331 $209.3958
23+ $11.2453 $258.6419
30+ $10.0820 $302.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess