EN
  • EN
  • DE

2N6028RLRAG

Part No 2N6028RLRAG
Manufacturer ON Semiconductor
Catalog Programmable Unijunction Transistors (PUTs)
Description THYRISTOR PROG UNIJUNCT 40V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Voltage 40V
Power Dissipation (Max) 300mW
Output Voltage 11V
Voltage - Offset (Vt) 600mV
Current - Gate to Anode Leakage (Igao) 10nA
Current - Valley (Iv) 25μA
Current - Peak 150nA
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 096414-2N6028RLRAG
Family Name 2N6028
Introduction Date May 23, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N6028RLRAG CAD Model

Description

ON Semiconductor 2N6028RLRAG Programmable Unijunction Transistor

The 2N6028RLRAG from ON Semiconductor is a versatile and reliable programmable unijunction transistor (PUT) that is designed to offer the performance of a conventional unijunction transistor with an added feature of programmability. This component is widely used in timing circuits, thyristor-trigger circuits, oscillator circuits, and pulse generation applications. Its programmability allows for precise control of its intrinsic standoff ratio, making it an excellent choice for precision designs.

Encased in a compact TO-92 package, the 2N6028RLRAG is designed for through-hole mounting, which makes it easy to integrate into a wide range of electronic circuits. The device is characterized by a high peak output voltage (Vp) of 11V, with a minimum valley current (Iv) of 200µA. This ensures that the device is capable of handling sufficient power levels for most low to medium power applications.

The 2N6028RLRAG offers a unique combination of the low Vv (valley voltage) and Iv (valley current) characteristics of a unijunction transistor with the advantages of being programmable. This allows designers to set the anode-to-gate voltage to suit specific requirements, which can be particularly beneficial in precision timing circuits where the timing can be set by external resistors.

The construction of the 2N6028RLRAG features a high-quality silicon semiconductor material that ensures a stable and reliable operation over a wide temperature range. The device is also characterized by its fast switching times, which is crucial for applications that require quick response times.

ON Semiconductor has ensured that the 2N6028RLRAG meets rigorous industry standards for quality and reliability. This product is RoHS compliant, which means it adheres to strict environmental standards by avoiding the use of hazardous substances in its construction. The 2N6028RLRAG is a practical choice for designers looking for a programmable unijunction transistor that combines flexibility, reliability, and performance.

Whether you are designing an intricate timing circuit or a simple oscillator, the 2N6028RLRAG from ON Semiconductor provides the functionality and performance needed to achieve a successful and efficient design.

You May Also Be Interested in

Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $1.6967
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $4.8140
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Lowest to $0.0585
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Need more? Email Us
Solid State Inc.
UNI JUNCT TRANS TO18
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $1.4126
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.3788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,765 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess