EN
  • EN
  • DE

M41ST87WMX6

Part No M41ST87WMX6
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 5.0, 3.3, or 3.0V, 1280 bit (160 x8) Secure Serial RTC and NVRAM Supervisor with Tamper Detection | IC RTC CLK/CALENDAR I2C 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 128B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Supply Voltage (V) 2.7V ~ 3.6V
Supply Voltage , Battery 2.5V ~ 3.6V
Current - Timekeeping (Maximum) 0.5mA at 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOX
Family Part Number M41ST
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1210563-M41ST87WMX6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41ST87WMX6 CAD Model

Description

The M41ST87WMX6 is a cutting-edge, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics, a global semiconductor leader. Designed to address the needs of sophisticated electronics, this RTC integrates multiple features that make it a versatile choice for applications requiring accurate timekeeping, data security, and system integrity.

Key Features

  • Embedded Battery Backup: With a built-in battery backup, the M41ST87WMX6 ensures that timekeeping continues uninterrupted during power failures, maintaining time and date for years.
  • Alarm Functions: It includes programmable alarms that can be used to trigger events or wake up a host processor, enhancing the device's utility in time-sensitive applications.
  • Watchdog Timer: A watchdog timer is provided to reset the system in case of a malfunction, thereby improving system reliability.
  • Serial Interface: The device features a serial interface that facilitates communication with microcontrollers and processors, ensuring easy integration into complex systems.
  • Security: With an integrated tamper detection feature, the M41ST87WMX6 provides an added layer of security, essential for applications where data integrity is critical.

Applications

The versatility of the M41ST87WMX6 makes it ideal for a wide range of applications, including but not limited to industrial control systems, network servers, telecommunications equipment, and embedded systems. Its robust feature set ensures that it can meet the demands of high-performance and mission-critical operations.

Technical Specifications

  • Package: The device comes in a surface-mount package that is suitable for automated assembly processes and space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in a variety of environmental conditions.
  • Compliance: The M41ST87WMX6 is compliant with the industry standards, ensuring compatibility and reliability in a broad array of products.

In conclusion, the M41ST87WMX6 from STMicroelectronics is a feature-rich RTC solution that delivers precision and reliability, making it an excellent choice for designers looking to enhance their systems with robust timekeeping and security features.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,662 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess