EN
  • EN
  • DE

2N2647

Part No 2N2647
Manufacturer Solid State Inc.
Catalog Programmable Unijunction Transistors (PUTs)
Description TO 18 UNIJUNCTION TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Programmable Unijunction
Mfr Solid State Inc.
Package Bulk
Product Status Active
Voltage 35V
Power Dissipation (Max) 300 mW
Voltage - Output 7V
Current - Valley (Iv) 18 mA
Current - Peak 2 µA
Package / Case TO-206AA, TO-18-3 Metal Can
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 540979-2N2647
Ultra Librarian 3D Model Ultra Librarian 2N2647 CAD Model

Description

The 540979-2N2647 is a programmable unijunction transistor (PUT) that is commonly used in electronic circuits.

  • Voltage Rating: 35V
  • Power Dissipation: 300 mW
  • Current Valley (Iv): 18 mA
  • Peak Current: 2 µA
  • Package: TO-206AA, TO-18-3 Metal Can
  • Manufacturer: Solid State Inc.
  • Standard Package: 10 pcs
  • Applications: Relaxation oscillators, timing circuits, and voltage-controlled oscillators.

You May Also Be Interested in

ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $2.2043
Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $4.8140
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
Solid State Inc.
UNI JUNCT TRANS TO18
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $1.4126

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess