EN
  • EN
  • DE

2N6027RLRA

Part No 2N6027RLRA
Manufacturer ON Semiconductor
Catalog Programmable Unijunction Transistors (PUTs)
Description THYRISTOR PROG UNIJUNCT 40V TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Voltage 40V
Power Dissipation (Max) 300mW
Output Voltage 11V
Voltage - Offset (Vt) 1.6V
Current - Gate to Anode Leakage (Igao) 10nA
Current - Valley (Iv) 50μA
Current - Peak 2μA
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 144111-2N6027RLRA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6027RLRA CAD Model

Description

ON Semiconductor 2N6027RLRA Programmable Unijunction Transistor

The ON Semiconductor 2N6027RLRA is a versatile and reliable programmable unijunction transistor (PUT) that is designed to offer the functionality of a UJT (Unijunction Transistor) with an adjustable intrinsic standoff ratio. This component is a key player in various applications, including timing circuits, trigger circuits for silicon controlled rectifiers, and thyristors. It is also used in pulse, oscillator, and waveform generation applications.

Key Features

  • Versatility: The 2N6027RLRA can be programmed to achieve the desired switching characteristics by adjusting the external resistor values.
  • High Peak Output Voltage: It is capable of a high peak output voltage (Vp) of approximately 11V, which is suitable for triggering SCRs and triacs.
  • Low On-State Voltage: The low on-state voltage drop minimizes power loss and improves efficiency in the circuit.
  • Consistent Performance: It maintains consistent parameters over the entire operating temperature range, making it reliable for industrial applications.
  • Wide Operating Temperature Range: It can operate between -55°C to +100°C, accommodating various environmental conditions.

Applications

  • Pulse generators
  • Timing circuits
  • Oscillator circuits
  • Trigger circuits for SCRs and thyristors
  • Waveform shaping

Package and Quality

The 2N6027RLRA is provided in a TO-92 package, which is a widely used package for small signal transistors and offers ease of mounting on printed circuit boards. ON Semiconductor is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic devices.

Conclusion

ON Semiconductor's 2N6027RLRA programmable unijunction transistor is a highly reliable component that brings flexibility and efficiency to electronic designs. Its programmable nature enables designers to tailor the device to specific circuit requirements, making it an essential part of the electronic components portfolio for engineers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $4.8140
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $2.2043
ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Need more? Email Us
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $1.6967
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Lowest to $0.0585
Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess