EN
  • EN
  • DE

2N6028G

Part No 2N6028G
Manufacturer ON Semiconductor
Catalog Programmable Unijunction Transistors (PUTs)
Description THYRISTOR PROG UNIJUNCT 40V TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Voltage 40V
Power Dissipation (Max) 300mW
Output Voltage 11V
Voltage - Offset (Vt) 600mV
Current - Gate to Anode Leakage (Igao) 10nA
Current - Valley (Iv) 25μA
Current - Peak 150nA
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 0262-2N6028G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2N6028
Introduction Date May 23, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2N6028G CAD Model

Description

ON Semiconductor 2N6028G Programmable Unijunction Transistor

The 2N6028G is a versatile programmable unijunction transistor (PUT) produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This solid-state device is designed to exhibit characteristics similar to those of a conventional unijunction transistor (UJT) but with an added advantage of programmability which allows for flexibility in its applications.

Constructed with silicon technology, the 2N6028G offers consistent performance and reliability. It is encapsulated in a TO-92 package, a widely used plastic package that is both compact and efficient for through-hole mounting on printed circuit boards (PCBs). This PUT is characterized by its programmable properties, which enable the adjustment of its intrinsic standoff ratio through external resistors, thus allowing for precise control over its switching thresholds and characteristics.

The 2N6028G is commonly used in timing circuits, trigger circuits, and oscillator applications. Its ability to function as a switch with a defined anode-to-cathode voltage makes it an ideal component for pulse generation and waveform shaping. With this device, designers can create precise timing functions without the need for complex circuitry or additional components.

Key features of the 2N6028G include:

  • Programmable voltage and current levels
  • Low on-state voltage
  • High peak output voltage
  • Fast switching speeds
  • Wide operating current range
  • High reliability and durability

The 2N6028G is also recognized for its energy efficiency, which is a critical factor in battery-powered and portable devices. Its low power consumption helps in extending the life of these devices, making it an eco-friendly choice for modern electronic applications.

ON Semiconductor provides comprehensive technical support for the 2N6028G, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs. With its programmability and high-performance features, the 2N6028G from ON Semiconductor is a valuable component for designers looking to create reliable and efficient electronic circuits.

You May Also Be Interested in

Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $1.6967
ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
Solid State Inc.
UNI JUNCT TRANS TO18
Need more? Email Us
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Lowest to $0.0585
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $1.4126
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2083 $55.2498
14+ $7.5556 $105.7784
21+ $7.3195 $153.7095
29+ $7.0833 $205.4157
37+ $6.8473 $253.3501
49+ $6.1389 $300.8061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,987 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess