EN
  • EN
  • DE

2N6028

Part No 2N6028
Manufacturer Central Semiconductor Corp
Catalog Programmable Unijunction Transistors (PUTs)
Description PROGRAMMABLE UJT 40V TO226-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Status Active
Voltage 40V
Power Dissipation (Max) 300mW
Output Voltage 6V
Voltage - Offset (Vt) 600mV
Current - Gate to Anode Leakage (Igao) 10nA
Current - Valley (Iv) 25μA
Current - Peak 150nA
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1003971-2N6028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N6028 CAD Model

Description

The Central Semiconductor Corp 2N6028 is a programmable unijunction transistor that is designed for use in discrete semiconductor products.

  • Voltage: 40V
  • Power Dissipation (max): 300mW
  • Mounting: TO-226-3, TO-92-3 (TO-226AA) package
  • Voltage - Offset (Vt): 600mV
  • Current - Valley (Iv): 25μA
  • Output Voltage: 6V
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427
Solid State Inc.
UNI JUNCT TRANS TO18
Need more? Email Us
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Lowest to $0.0585
Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.3788
ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $1.6967
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $2.2043
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $1.4126

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess