EN
  • EN
  • DE

STM8S208C6T6

Part No STM8S208C6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1261575-STM8S208C6T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STM8S208C6
Introduction Date October 22, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM8S208C6T6 CAD Model

Description

Product Overview: STM8S208C6T6 Microcontroller

The STM8S208C6T6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM8S series. This robust and versatile MCU is designed to deliver the perfect balance between performance, power consumption, and overall cost, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer markets.

Key Features

  • Core: The device is built around a high-performance STM8 core operating at a frequency of up to 24 MHz. It is complemented by a state-of-the-art architecture with an extended instruction set.
  • Memory: It comes with 32 Kbytes of Flash program memory with read-while-write support, ensuring flexibility and reliability for complex applications. Additionally, it has 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • Advanced Peripherals: This MCU features a range of integrated peripherals including 5 timers, 2 UARTs, SPI, I2C interfaces, and up to 10 channels of 10-bit ADC, providing a solid foundation for complex control systems.
  • I/O Ports: The STM8S208C6T6 offers up to 52 I/O pins, which are 5V tolerant, allowing for easy integration with a wide array of sensors and actuators.
  • Robust Design: The device is designed with a high level of ESD protection, and it operates within a temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the STM8S208C6T6 makes it suitable for a diverse set of applications, including:

  • Industrial control systems
  • Automotive systems
  • Home appliances
  • Consumer electronics
  • Complex automation systems

Development Support

STMicroelectronics provides extensive support for development with the STM8S208C6T6, including software libraries, development kits, and a suite of tools for programming and debugging, to accelerate the design process and reduce time to market.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2374 $51.7984
38+ $2.6564 $100.9432
59+ $2.5734 $151.8306
81+ $2.4903 $201.7143
104+ $2.4073 $250.3592
139+ $2.1583 $300.0037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess