EN
  • EN
  • DE

2N6028RL

Part No 2N6028RL
Manufacturer ON Semiconductor
Catalog Programmable Unijunction Transistors (PUTs)
Description THYRISTOR PROG UNIJUNCT 40V TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Voltage 40V
Power Dissipation (Max) 300mW
Output Voltage 11V
Voltage - Offset (Vt) 600mV
Current - Gate to Anode Leakage (Igao) 10nA
Current - Valley (Iv) 25μA
Current - Peak 150nA
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 0263-2N6028RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6028RL CAD Model

Description

ON Semiconductor 2N6028RL Programmable Unijunction Transistor

The ON Semiconductor 2N6028RL is a versatile and reliable programmable unijunction transistor (PUT) that is designed to cater to a wide range of applications where precise control of timing and waveform generation is required. As a programmable version of the standard unijunction transistor, it provides greater flexibility by allowing the designer to set the intrinsic standoff ratio through external resistors.

This particular device is characterized by its three-layer structure, which is similar to a thyristor. It comes in a compact TO-92 package that is easy to integrate into various circuit designs. The 2N6028RL is well-suited for use in timing circuits, thyristor-trigger circuits, oscillator circuits, and as a synchronization tool in applications that demand a high level of accuracy and reliability.

The 2N6028RL features a low on-state voltage of approximately 1V, ensuring efficient operation with minimal power loss. Additionally, the device boasts a peak forward current of 300 mA, making it capable of handling moderate current levels in pulse conditions. Its programmable nature allows for an interbase voltage range from 0.5V to 7.5V, providing the designer with the ability to tailor the component to the specific needs of the application.

ON Semiconductor has designed the 2N6028RL with an operating temperature range of -55°C to +100°C, allowing it to perform reliably in a variety of environmental conditions. This robustness makes it an excellent choice for industrial and commercial applications where temperature fluctuations are a concern.

Whether you're designing a new circuit or looking to enhance an existing one, the ON Semiconductor 2N6028RL programmable unijunction transistor is a strong candidate. Its combination of programmability, efficiency, and reliability make it a preferred choice for engineers and designers looking to leverage the advantages of PUT technology in their electronic projects.

For detailed specifications, application notes, and further information, customers are encouraged to refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $4.8140
ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.3788
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $1.6967
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $2.2043
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Need more? Email Us
Solid State Inc.
UNI JUNCT TRANS TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,918 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess