EN
  • EN
  • DE
  • IT

1N4934G

Part No 1N4934G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Diode Standard 100 V 1A Through Hole Axial
Manufacturer ON Semiconductor
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package Axial
Family Name 1N4934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1N4934G-ND, 1N4934GOS
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905679-1N4934G
Ultra Librarian 3D Model Ultra Librarian 1N4934G CAD Model

Description

ON Semiconductor 1N4934G Fast Recovery Rectifier Diode

The 1N4934G is a high-quality, fast recovery rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier diode is widely used in various electronic applications where fast switching and reliability are paramount. With its impressive specifications, the 1N4934G is an excellent choice for power supply, inverters, converters, and freewheeling diodes for consumer, automotive, and telecommunication industries.

Key Features

  • Voltage Range: The 1N4934G offers a maximum repetitive peak reverse voltage (VRRM) of 100 volts, which is suitable for a range of medium voltage applications.
  • Current Capacity: It has a high forward current capability of 1.0 ampere, ensuring efficient conduction in circuits that require a moderate amount of current.
  • Fast Recovery Time: With a fast recovery time typically less than 500ns, this diode is designed to switch from conducting to blocking state rapidly, making it ideal for high-frequency applications.
  • High Surge Current: The diode can handle a surge current of 30 amperes, providing robust performance during transient conditions.
  • Thermal Performance: It operates within a junction temperature range of -65°C to +175°C, ensuring stability and reliability across various temperature conditions.
  • Package: The 1N4934G comes in an Axial Lead package, which is easy to install and compatible with various PCB layouts.
  • RoHS Compliant: This product is compliant with the RoHS directive, making it environmentally friendly and suitable for use in green applications.

Applications

The fast switching capability and robust performance of the 1N4934G make it an ideal component for a wide array of applications, including:

  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in motor control circuits
  • DC-DC converters
  • Automotive environment applications
  • Telecommunication systems

ON Semiconductor's 1N4934G is a versatile and durable diode that offers consistent performance, making it a go-to choice for engineers and designers looking for a reliable fast recovery rectifier diode. Whether you're working on a power management system or designing a new electronic device, the 1N4934G provides the efficiency and speed required for today's demanding electronic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess