Products specifications

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316593-MBRS130LT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRS130LT1 CAD Model

Description

ON Semiconductor MBRS130LT1 Schottky Barrier Rectifier

The ON Semiconductor MBRS130LT1 is a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage, high-frequency rectification, and energy-efficient power management. This robust rectifier is housed in an SMB (Surface Mountable) package, which enables compact design and easy integration into a wide range of electronic circuits.

Key Features

  • Forward Current: The MBRS130LT1 offers a substantial forward current of 1.0 Ampere, making it suitable for moderate power requirements.
  • Peak Reverse Voltage: With a peak repetitive reverse voltage of 30 Volts, it ensures stability and reliability in circuits with voltage fluctuations.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, typically just 0.385 Volts at 1.0 Ampere, leading to reduced power loss and improved efficiency.
  • High Surge Capacity: The MBRS130LT1 can handle surge currents, offering a non-repetitive surge peak forward current of 40 Amperes, which is crucial for applications that experience power spikes.
  • Fast Switching Speed: This rectifier provides fast switching capabilities with its Schottky Barrier design, which is essential for high-frequency operations.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -55°C to 150°C, ensuring reliability in various environments.

Applications

The MBRS130LT1 is versatile and can be used in numerous applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Polarity protection devices
  • Low voltage, high-frequency inverters
  • Automotive applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MBRS130LT1 is no exception. It is produced with stringent quality control measures and is designed to meet high standards of performance and reliability. The device is also RoHS compliant, ensuring it meets current environmental standards regarding hazardous substances.

In summary, the MBRS130LT1 from ON Semiconductor is a reliable and efficient choice for designers looking for a Schottky Barrier Rectifier that combines low power loss, high surge capability, and fast switching speed, making it ideal for a wide range of power management applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to $0.0321
ECAD model for BAT46WS-TP
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0792 $56.2320
1,510+ $0.0743 $112.1930
2,345+ $0.0717 $168.1365
3,360+ $0.0668 $224.4480
4,365+ $0.0642 $280.2330
5,445+ $0.0617 $335.9565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140,150 pieces
MOQ: 710 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention