Products specifications

Category Connectors, Interconnects>Shunts, Jumpers
Manufacturer Aries Electronics
Packaging Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.250" (6.35mm)
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polyamide (PA46), Nylon 4/6
Current Rating (Amps) 3A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number Q3793433,A861AR,ML-100-ND
Standard Package 50
Win Source Part Number 1332473-ML-100
Ultra Librarian 3D Model Ultra Librarian ML-100 CAD Model

Description

The Aries Electronics ML-100 is a shunt jumper connector designed for use in various electronic applications.

  • Pitch: 0.100 inches
  • Design: Open-Top
  • Height: 0.250 inches
  • Positions/Pins: Two
  • Material: Polyamide (PA46), Nylon 4/6
  • Material Flammability Rating: UL94 V-0
  • Contact Finish: Gold
  • Contact Finish Thickness: 20.0µin (0.51µm)
  • Current Rating: 3A
  • Packaging: Bulk
  • Standard Package: 50

You May Also Be Interested in

3M
SHORTING JUMPER UNPLATED BLK / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Unplated
Lowest to $0.6510
ECAD model for 929950-00
TE Connectivity
CONNECTOR SHUNT 2 P
Lowest to $4.6416
ECAD model for 142270-3
TE Connectivity
SHUNT 2MM 15AU 10PC = 1 STICK
Need more? Email Us
ECAD model for 382575-2
3M
SHORTING JUMPER GLD/NICKEL BLUE
Need more? Email Us
ECAD model for 929955-06
Samtec Inc.
Need more? Email Us
ECAD model for SNM-100-BK-G
Harwin Inc.
CLOSED TOP JUMPER SOCKET / 2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for M7967-05
Oupiin
MINI JUMPERS, 2.54MM PITCH, BLAC / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 2006-ABB
Sullins Connector Solutions
CONN JUMPER SHORTING .100" GOLD / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.0581
ECAD model for QPC02SXGN-RC
Mill-Max Manufacturing Corp.
CONN SHUNT 7POS INSUL 2.54MM GLD / 7 (1 x 7) Position Shunt Connector Insulated 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 339-10-107-40-000000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention