EN
  • EN
  • DE

BAT64C-7-F

Part No BAT64C-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Max) @ If 750 mV @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3 ns
Current - Reverse Leakage @ Vr 2 µA @ 40 V
Capacitance @ Vr, F 6pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number BAT64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names BAT64C-7-FDI
Standard Package 3,000
Win Source Part Number 1048272-BAT64C-7-F
Ultra Librarian 3D Model Ultra Librarian BAT64C-7-F CAD Model

Description

Product Overview: BAT64C-7-F from Diodes Incorporated

The BAT64C-7-F is a cutting-edge Schottky barrier diode, expertly crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is specifically designed to offer high-speed switching with low power loss, making it an ideal component for a wide range of electronic applications. With its compact form factor and robust design, the BAT64C-7-F is a perfect choice for designers looking to enhance efficiency and performance in their circuit designs.

Key Features

  • Low Forward Voltage Drop: The BAT64C-7-F boasts a low forward voltage drop, which significantly reduces power loss and improves overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed operation, this diode is capable of switching at very high frequencies, which is crucial for applications such as power supplies, converters, and high-frequency inverters.
  • Surface Mount Package: The BAT64C-7-F comes in a SOT-23 package, which is highly suited for automated assembly processes and allows for a high-density mounting on PCBs.
  • Low Capacitance: With its low diode capacitance, this component is an excellent choice for applications requiring fast switching and low signal distortion.
  • Lead-Free and RoHS Compliant: Diodes Incorporated ensures that the BAT64C-7-F meets current environmental standards, being lead-free and compliant with the RoHS directive.

Applications

The BAT64C-7-F is versatile and can be used in a variety of applications, including:

  • High-frequency rectification in switch-mode power supplies (SMPS)
  • Reverse polarity protection
  • Voltage clamping operations
  • RFID and wireless communication devices
  • Step-down converters

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BAT64C-7-F is subjected to rigorous testing and quality control measures to ensure reliability and performance under various conditions. Its solid construction and adherence to industry standards make it a dependable choice for both commercial and industrial applications.

In summary, the BAT64C-7-F from Diodes Incorporated is a superior Schottky barrier diode that offers low forward voltage, high-speed switching, and surface mount convenience. It is designed to meet the needs of modern electronic applications where efficiency and reliability are paramount.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4036 $50.4500
305+ $0.3312 $101.0160
470+ $0.3208 $150.7760
645+ $0.3105 $200.2725
835+ $0.3001 $250.5835
1,115+ $0.2691 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess