EN
  • EN
  • DE

BAS321,135

Part No BAS321,135
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names NEXNEXBAS321,135,934055352135,2156-BAS321,135-NEX
Standard Package 10,000
Win Source Part Number 1048174-BAS321,135
Ultra Librarian 3D Model Ultra Librarian BAS321,135 CAD Model

Description

The Nexperia USA Inc. BAS321 is a fast recovery diode that is designed to rectify AC voltage to DC voltage in electronic circuits.

  • Maximum Reverse Voltage: 200V
  • Average Rectified Current: 250mA (DC)
  • Forward Voltage: 1.25V @ 200mA
  • Reverse Recovery Time: 50ns
  • Capacitance: 2pF @ 0V, 1MHz
  • Maximum Junction Temperature: 150°C
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,720+ $0.0184 $50.0480
5,785+ $0.0173 $100.0805
8,985+ $0.0167 $150.0495
12,905+ $0.0155 $200.0275
16,670+ $0.0150 $250.0500
20,835+ $0.0144 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 892,510 pieces
MOQ: 2720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess