EN
  • EN
  • DE

SL2S5002FTB,115

Part No SL2S5002FTB,115
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 3XSON / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 1.5V ~ 1.7V 3-XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Voltage - Supply 1.5V ~ 1.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 3-XDFN
Supplier Device Package 3-XSON (1x1.45)
Base Product Number SL2S5002
Other Names 568-15201-1,568-15201-2,935293449115,SL2S5002FTB,115,568-15201-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235561-SL2S5002FTB,115
Ultra Librarian 3D Model Ultra Librarian SL2S5002FTB,115 CAD Model

Description

The SL2S5002FTB,115 is a state-of-the-art RFID transponder IC from NXP Semiconductors, a leading provider in the smart connected solutions industry. This product is part of the ICODE series, which is designed for applications requiring a high level of security and performance in radio-frequency identification (RFID) technology.

Key Features

  • Frequency: The SL2S5002FTB,115 operates at 13.56 MHz frequency, which is the standard for high-frequency (HF) RFID applications, ensuring compatibility with a wide range of RFID readers and systems.
  • Memory: It comes with a user memory of 512 bits, providing sufficient space for storing data such as identification and other pertinent information.
  • Security: The chip features unique identification capabilities and a password-protected memory block, offering enhanced security for sensitive applications.
  • Communication Speed: With fast data transfer rates, this IC enables quick and efficient read/write operations, which is crucial for applications where speed is of the essence.
  • Anti-collision: The anti-collision feature allows multiple tags to be read simultaneously, increasing the efficiency of inventory and tracking systems.

Applications

The SL2S5002FTB,115 is ideal for a variety of applications, including:

  • Library and media asset tracking
  • Supply chain management and logistics
  • Access control and security systems
  • Retail inventory management
  • Pharmaceutical and healthcare tracking
  • Smart advertising and customer engagement

Package and Quality

The SL2S5002FTB,115 is delivered in an SOT-385 package, which is a small and thin outline package that is suitable for space-constrained applications. NXP's commitment to quality ensures that each IC meets the highest industry standards for reliability and performance.

Environmental Compliance

NXP designs its products with environmental responsibility in mind. The SL2S5002FTB,115 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

Whether you are developing a new system or upgrading an existing one, the SL2S5002FTB,115 from NXP Semiconductors is an excellent choice for your RFID needs, combining advanced features with robust performance.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3981 $55.9240
90+ $1.1472 $103.2480
135+ $1.1114 $150.0390
190+ $1.0755 $204.3450
245+ $1.0397 $254.7265
325+ $0.9321 $302.9325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess