EN
  • EN
  • DE
  • IT

AQV224NA

Part No AQV224NA
Manufacturer Panasonic
Catalog Solid State Relays
Description SSR RELAY SPST-NO 50MA 0-400V  /  Solid State DPST-NO (2 Form A) 6-SMD (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr Panasonic Electric Works
Series PhotoMOS™ AQV
Package Tube
Mounting SMD (SMT)
Circuit DPST-NO (2 Form A)
Output Type AC, DC (RF)
Voltage - Input 1.14VDC
Voltage - Load 0 V ~ 400 V
Load Current 50 mA
On-State Resistance (Max) 100 Ohms
Termination Style Gull Wing
Package / Case 6-SMD (0.300", 7.62mm)
Supplier Device Package 6-SMD
Base Product Number AQV224
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0055
Standard Package 50
Win Source Part Number 1045864-AQV224NA
Ultra Librarian 3D Model Ultra Librarian AQV224NA CAD Model

Description

The AQV224NA is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It's designed to provide electrical isolation and switching functionality in various electronic circuits.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial control equipment for switching signals.
  • Telecommunications equipment: Employed in telecommunications systems for switching and isolating signals.
  • Measurement and testing equipment: Suitable for use in measurement and testing equipment for precise switching of signals.
  • Security systems: Used in security systems for controlling access and switching devices.

Features:

  • High isolation voltage: Provides high electrical isolation between the input and output circuits.
  • Low on-resistance: Minimizes voltage drop and power dissipation during switching.
  • Fast switching speed: Enables fast and reliable switching of signals.
  • Long life expectancy: Offers a long operational life compared to mechanical relays.
  • Surface mount package: Available in a small surface mount package for easy integration into electronic circuits.

Benefits:

  • Improved safety: Provides high electrical isolation for enhanced safety.
  • Efficient switching: Minimizes power dissipation and voltage drop during switching.
  • Reliable performance: Offers fast and reliable switching performance.
  • Long service life: Provides a long operational life, reducing the need for frequent replacements.
  • Compact size: Allows for high-density integration in electronic circuits.

Additional Details:

The AQV224NA has specific electrical characteristics, including load voltage, load current, control voltage, and isolation voltage. These parameters should be considered when selecting the SSR for a specific application. It utilizes a light-emitting diode (LED) to activate a MOSFET switch, providing electrical isolation and reliable switching performance.

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess