EN
  • EN
  • DE

TRF7961RHBTG4

Part No TRF7961RHBTG4
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID FRONT END 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 110°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 1114006-TRF7961RHBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF7961RHBTG4 CAD Model

Description

Introducing the TRF7961RHBTG4 RFID Reader/Writer IC from Texas Instruments

The TRF7961RHBTG4 is a high-performance, integrated analog front-end and data-framing device for a 13.56 MHz RFID reader/writer system from the esteemed semiconductor manufacturer, Texas Instruments. Designed with versatility in mind, this product is compatible with ISO/IEC 14443A/B, ISO/IEC 15693, ISO/IEC 18000-3, and FeliCa™ protocols, making it an ideal choice for a wide range of applications including contactless payments, identification, and access control systems.

At the heart of the TRF7961RHBTG4 lies its ability to support multiple communication protocols, which is a testament to its flexibility and adaptability in various RFID applications. The device is equipped with an integrated RF field detector, data framing options for ISO/IEC 15693, ISO/IEC 14443A/B, and an automatic gain control (AGC) for improved performance in environments with fluctuating signal strength. This ensures reliable communication and data transfer even in challenging conditions.

Engineered for efficiency, the TRF7961RHBTG4 boasts a low-power consumption design, with a power-down mode to conserve energy when the device is not in active use. Additionally, it has a programmable output power of up to 200 mW, allowing users to customize the performance based on their specific range and power requirements. The device also features a selectable voltage regulator, enabling it to operate from 2.7V to 5.5V, which provides flexibility in terms of power supply design.

The TRF7961RHBTG4 is housed in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its parallel and serial interface options facilitate easy integration with microcontrollers, while the direct mode capability allows for the implementation of proprietary protocols or the customization of existing ones.

For developers and engineers looking to create advanced RFID solutions, the TRF7961RHBTG4 from Texas Instruments offers a perfect blend of performance, versatility, and ease of integration. With its robust feature set and compatibility with multiple RFID standards, this integrated circuit stands out as a top choice for building state-of-the-art RFID reader/writer systems.

You May Also Be Interested in

Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess