EN
  • EN
  • DE

TRF7963RHBT

Part No TRF7963RHBT
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID FRONT END 13.56MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 142586-TRF7963RHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF7963RHBT CAD Model

Description

TRF7963RHBT: RFID Reader/Writer IC from Texas Instruments

The TRF7963RHBT is a highly integrated RFID (Radio Frequency Identification) reader/writer IC designed by Texas Instruments to enable the development of robust and efficient RFID solutions. This versatile IC is suitable for a variety of applications, including access control, asset tracking, and contactless payment systems.

At the heart of the TRF7963RHBT lies its support for multiple RFID standards, including ISO/IEC 14443A/B, ISO/IEC 15693, and ISO/IEC 18000-3, making it a flexible choice for developers looking to create products compatible with a range of RFID tags and smart cards. The device operates at a frequency of 13.56 MHz, which is the standard for high-frequency (HF) RFID applications.

Equipped with an integrated analog front-end (AFE) and a comprehensive set of features, the TRF7963RHBT facilitates easy and efficient data exchange with RFID tags. It includes a programmable output power level, which allows for fine-tuning of the reader's RF field and optimizing the performance for different operating environments and tag types.

The device also offers an SPI (Serial Peripheral Interface) for communication with a host microcontroller, providing a fast and reliable method for sending commands to the IC and receiving tag data. Additionally, the TRF7963RHBT includes built-in protocol handling for ISO/IEC 14443A/B and ISO/IEC 15693, reducing the software development effort required on the host microcontroller and speeding up time-to-market.

With its low-power consumption and power-down mode, the TRF7963RHBT is ideal for battery-operated handheld devices. Its small form factor QFN (Quad Flat No-leads) package makes it a suitable choice for compact designs where space is at a premium.

For developers seeking to create advanced RFID systems, the TRF7963RHBT offers a comprehensive feature set and the reliability of Texas Instruments' design and manufacturing expertise. Whether it's for inventory management, security access, or consumer engagement, this IC provides a solid foundation for any RFID application.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess