EN
  • EN
  • DE

MFRC53101T/0FE,112

Part No MFRC53101T/0FE,112
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series MIFARE
Packaging Tube
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface SPI
Operating Supply Voltage 3.3 V ~ 5 V
Operating Temperature Range -40°C ~ 150°C
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SO
Win Source Part Number 788413-MFRC53101T/0FE,112
Popularity Medium
Supply and Demand Status Limited
Family Name MFRC531
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MFRC53101T/0FE,112 CAD Model

Description

Product Overview: MFRC53101T/0FE,112

The MFRC53101T/0FE,112 is a cutting-edge integrated circuit from NXP Semiconductors, designed specifically for contactless communication at 13.56 MHz. This high-performance product is a part of NXP's renowned MFRC family and is widely used in applications such as access control, payment systems, and identification.

Key Features

  • RF Interface: The device supports ISO/IEC 14443 A/MIFARE protocols, making it compatible with a wide range of RFID tags and cards.
  • Data Rate: It offers a high data rate transmission of up to 106 kbit/s, ensuring quick and efficient communication.
  • Serial Interface: The MFRC53101T/0FE,112 includes a serial UART interface, facilitating easy integration with microcontrollers and other digital systems.
  • Security: Advanced security features are embedded within the chip, including support for encryption and mutual authentication, to ensure secure data exchange.
  • Low Power Consumption: It is designed for low power operation, which makes it ideal for battery-powered applications.
  • Package: The device comes in a small leadless HVQFN32 package, optimizing space on the PCB and making it suitable for compact designs.

Applications

The MFRC53101T/0FE,112 is a versatile component that can be used in a variety of applications, including:

  • Access Control Systems
  • Public Transportation Fare Collection
  • Contactless Payment Terminals
  • Identification and Smart Cards
  • Loyalty Programs and Ticketing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MFRC53101T/0FE,112 is no exception. The device is manufactured to the highest standards, ensuring reliability and performance in the field. It is suitable for commercial-grade applications and is available in a standard temperature range, making it reliable in various environments.

Ordering Information

The product is available with the orderable part number MFRC53101T/0FE,112. For purchasing information, bulk orders, and detailed specifications, customers should contact authorized NXP distributors or visit the NXP Semiconductors official website.

You May Also Be Interested in

NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2183 $55.3098
12+ $8.6349 $103.6188
18+ $8.3432 $150.1776
26+ $7.7597 $201.7522
34+ $7.4680 $253.9120
42+ $7.1763 $301.4046
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess