EN
  • EN
  • DE

EWM-W162M201E

Part No EWM-W162M201E
Manufacturer Advantech Corp
Catalog Embedded Computer Interface Boards
Description WIFI 802 MODULES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Interface Boards
Mfr Advantech Corp
Package Bulk
Product Status Obsolete
Function WiFi 802.11 a/b/g/n/ac
Size / Dimension 0.87" x 1.18" (22.00mm x 30.00mm)
Form Factor M.2 2230, E-Key Card
Temperature Range - Operating -30°C ~ 85°C
Base Product Number EWM-W162
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1002319-EWM-W162M201E
Ultra Librarian 3D Model Ultra Librarian EWM-W162M201E CAD Model

Description

The 1002319-EWM-W162M201E is an embedded computer interface board from Advantech Corp.

  • Functionality: WiFi 802.11 a/b/g/n/ac
  • Package: Bulk
  • Size/Dimension: 0.87" x 1.18" (22.00mm x 30.00mm)
  • Operating Temperature: -30°C to 85°C
  • Form Factor: M.2 2230, E-Key Card
  • HTSUS Code: 8517.62.0090

You May Also Be Interested in

Advantech Corp
1-CH FULL HD H.264 MINIPCIE VIDE
Need more? Email Us
Advantech Corp
WIFI 802 MODULES
Need more? Email Us
Advantech Corp
PCI-104 96-CH DIGITAL I/O MOD
Need more? Email Us
Advantech Corp
1 CH RS232/422/485 MOCULE W/ EXT
Need more? Email Us
U-blox
Cellular Modules
Lowest to $41.7858

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess