EN
  • EN
  • DE

LTM2881CY-5#PBF

Part No LTM2881CY-5#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Single Transmitter/Receiver RS-422/RS-485 Automotive 32-Pin BGA Tray / DGTL ISO 2.5KV RS422/RS485 32BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 20Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784527-LTM2881CY-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2881
Introduction Date August 27, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2881CY-5#PBF CAD Model

Description

The LTM2881CY-5#PBF is a high-performance isolated RS485/RS422 µModule transceiver from Linear Technology, designed to provide robust communication in noisy environments. This device integrates a complete isolated data interface with dual-channel CMOS isolators, power transformer driver, and an LDO regulator, all encapsulated within a compact, surface-mount BGA package.

Key Features

  • Integrated Isolation: The LTM2881CY-5#PBF offers 2500V<span>₁RMS of galvanic isolation between the logic and bus sides, which is certified by UL, CSA, and VDE, ensuring protection against high voltage spikes and ground loops.
  • Robust Data Transmission: With support for RS485 and RS422 protocols, the device provides reliable data transmission at rates up to 20Mbps, even in the presence of common-mode noise and long cable runs.
  • Power Supply Flexibility: An integrated, low-EMI, DC/DC converter powers the isolation barrier, which allows for a single 3.3V or 5V supply on the logic side. This simplifies power supply design and reduces component count.
  • Fail-Safe Features: Built-in fail-safe circuitry ensures a logic-high receiver output when inputs are shorted or open, enhancing system reliability.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects the IC under abnormal thermal conditions.
  • Compact and Robust Design: The LTM2881CY-5#PBF's BGA package is suitable for space-constrained applications, and its rugged design ensures performance in industrial temperature ranges from -40°C to 105°C.

Applications

The LTM2881CY-5#PBF is ideal for a variety of applications where isolation is critical. Typical uses include:

  • Industrial field buses
  • Instrumentation
  • Medical equipment
  • Ground loop elimination
  • Noise-immune communication

Summary

The LTM2881CY-5#PBF from Linear Technology offers a complete and reliable isolated RS485/RS422 transceiver solution, ensuring safe and noise-resistant data communication in challenging environments. Its integrated features and compact design make it an excellent choice for designers seeking to enhance the robustness and reliability of their industrial, medical, or instrumentation interfaces.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess