EN
  • EN
  • DE

PR5331C3HN/C350,51

Part No PR5331C3HN/C350,51
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series MIFARE
Packaging Reel package
Part Status Obsolete(EOL)
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Interface I2C, UART
Operating Supply Voltage 2.5 V ~ 3.6 V
Operating Temperature Range -30°C ~ 85°C
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 792469-PR5331C3HN/C350,51
Popularity Medium
Supply and Demand Status Limited
Family Name PR533
Introduction Date August 03, 2011
ECCN 5A992
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PR5331C3HN/C350,51 CAD Model

Description

The PR5331C3HN/C350,51 is a highly integrated, versatile product from NXP Semiconductors, designed to cater to a wide range of applications in the field of contactless communication and RFID (Radio-Frequency Identification). This product stands out for its robust performance, low power consumption, and the flexibility it offers to designers and engineers in the industry.

Key Features

  • High-Frequency Interface: Operates at 13.56 MHz, which is the standard frequency for high-speed RFID applications, ensuring compatibility with a wide range of RFID tags and devices.
  • ISO/IEC Compliance: Fully compliant with ISO/IEC 14443 A and B standards, ensuring seamless integration into existing systems and interoperability with other compliant devices.
  • Integrated Transceiver: Comes with an integrated analog front-end and data framing system for a simplified design process, reducing the need for external components.
  • Advanced Security: Features advanced security protocols, including hardware cryptographic engines for secure data exchange and authentication, making it suitable for applications requiring high levels of security.
  • Low Power Design: Engineered for power efficiency, which makes it ideal for portable and battery-powered devices where power consumption is a critical consideration.
  • Flexible Memory: Equipped with a flexible memory architecture that allows for easy storage and retrieval of data, supporting various complex applications.

Applications

The PR5331C3HN/C350,51 is a versatile component that can be used in a multitude of applications, including but not limited to:

  • Contactless payment systems
  • Access control and security systems
  • Public transportation ticketing
  • Passport and ID verification
  • Smart cards and readers

Technical Specifications

For detailed technical specifications, interested parties should refer to the official datasheet provided by NXP Semiconductors. This datasheet contains in-depth information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration and use of the PR5331C3HN/C350,51 in their intended applications.

Note: Always consult the latest datasheet and product documentation to ensure up-to-date information and compliance with current technology standards.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.4884
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess