EN
  • EN
  • DE
  • IT

ST25RU3993-BQFT

Part No ST25RU3993-BQFT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 860-960MHZ 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type RFID Reader
Frequency 860MHz ~ 960MHz
Standards EPC, ISO 18000-6
Supply Voltage (V) 2.7V ~ 3.6V
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series ST25RU
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811867-ST25RU3993-BQFT
Ultra Librarian 3D Model Ultra Librarian ST25RU3993-BQFT CAD Model

Description

The ST25RU3993-BQFT is a high-performance UHF RFID reader IC from STMicroelectronics, designed to offer an optimal solution for a wide range of RFID applications. This integrated circuit is specifically tailored for use in handheld, fixed, or mobile RFID readers, providing exceptional sensitivity and robustness in various environments.

Key Features

  • Frequency Range: The device operates in the UHF RFID frequency range, which is typically 860-960 MHz, making it suitable for global RFID applications.
  • Advanced Signal Processing: It features a powerful and efficient signal processing unit that ensures fast and accurate tag reading with excellent interference rejection.
  • Integrated Power Amplifier: The ST25RU3993-BQFT includes an integrated power amplifier, which saves space and simplifies the design of the final RFID reader product.
  • Low Power Consumption: Designed with power efficiency in mind, it enables the creation of battery-powered devices that can operate longer on a single charge.
  • Configurable Sensitivity: The sensitivity of the reader can be configured to match the requirements of the application, allowing for flexibility in read range and performance.
  • Multiple Protocol Support: It supports a variety of RFID protocols, including ISO 18000-6C/EPC Class 1 Gen 2, making it versatile for different types of RFID tags and systems.
  • QFN Package: The device comes in a small QFN package, which is ideal for compact designs without compromising on performance.

Applications

The ST25RU3993-BQFT is suitable for a diverse range of applications, including but not limited to:

  • Inventory management
  • Asset tracking
  • Access control
  • Supply chain management
  • Industrial automation
  • Retail operations

Conclusion

STMicroelectronics' ST25RU3993-BQFT UHF RFID reader IC stands out as a highly capable component for developers looking to integrate RFID capabilities into their products. Its combination of performance, flexibility, and efficiency makes it an excellent choice for a multitude of RFID-based solutions.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.6892

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4437 $67.4437
2+ $55.3384 $110.6768
3+ $53.6091 $160.8273
4+ $51.8797 $207.5188
5+ $50.1504 $250.7520
7+ $44.9625 $314.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess