EN
  • EN
  • DE

CPL-WB-02D3

Part No CPL-WB-02D3
Manufacturer STMicroelectronics
Catalog RF Directional Coupler
Description IC DIRECTIONAL CPLR FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Coupler Type Standard
Coupling Factor 18dB
Applications WLAN
Insertion Loss 0.5dB
Return Loss -15dB
Package / Case 5-UFBGA, FCBGA
Supplier Device Package 5-FlipChip
Base Product Number CPL-WB
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 867143-CPL-WB-02D3
Ultra Librarian 3D Model Ultra Librarian CPL-WB-02D3 CAD Model

Description

STMicroelectronics CPL-WB-02D3 Product Overview

The CPL-WB-02D3 is a state-of-the-art product from STMicroelectronics, designed to cater to a wide array of applications requiring high-performance wireless connectivity. This product is part of ST's extensive portfolio of communication modules that are engineered to provide reliable and efficient wireless communication solutions.

Key Features

  • Wireless Connectivity: The CPL-WB-02D3 module offers robust wireless connectivity, enabling devices to communicate seamlessly over wireless networks.
  • Compact Design: With its small form factor, the module is ideal for integration into space-constrained applications, ensuring that it can be used in a variety of devices without compromising on design.
  • Low Power Consumption: Designed for efficiency, the module consumes minimal power, making it suitable for battery-powered applications where energy conservation is critical.
  • High Performance: The module delivers high-speed data transmission and reliable performance, ensuring that connected devices can communicate effectively with low latency.
  • Easy Integration: The CPL-WB-02D3 is designed for ease of integration, featuring a user-friendly interface that simplifies the process of embedding the module into existing systems.

Applications

The CPL-WB-02D3 is versatile and can be used in various applications, including but not limited to:

  • Industrial Automation
  • Smart Home Systems
  • Wearable Technology
  • Healthcare Devices
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Technical Specifications

The technical specifications of the CPL-WB-02D3 module are designed to meet the rigorous demands of modern wireless communication systems. It supports various wireless protocols and features an integrated antenna, providing excellent range and connectivity options.

Conclusion

In conclusion, the STMicroelectronics CPL-WB-02D3 module is an exceptional choice for developers and manufacturers seeking a reliable, high-performance wireless communication solution. Its combination of compact size, low power consumption, and high-speed connectivity makes it an ideal choice for a multitude of applications across different industries.

You May Also Be Interested in

Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $5.7203
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us
Anaren
COUPLER 10DB 2300-3700MHZ 0805
Lowest to $1.1888
Anaren
5dB Directional Coupler
Lowest to $1.1769
Anaren
COUPLER HYBRID 2300-2700MHZ 3DB
Lowest to $2.9105
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
M/A-Com Technology Solutions
E-Series 75 Ohm 8 dB Coupler 5 - 1200 MHz | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $2.6738
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2335 $58.3750
605+ $0.1917 $115.9785
935+ $0.1857 $173.6295
1,290+ $0.1797 $231.8130
1,665+ $0.1737 $289.2105
2,230+ $0.1557 $347.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess