EN
  • EN
  • DE

PN5180A0HN/C2Y

Part No PN5180A0HN/C2Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID RDR/TRAN 13.56MZ 40HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000-3, ISO 18092, ISO 21481, MIFARE, NFC SPI 2.7V ~ 5.5V 40-VFQFN Exposed Pad
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-HVQFN (6x6)
Family Name PN5180
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-15231-6, 568-15231-1, 568-15231-2, PN5180A0HN/C2Y-ND, 935308747518
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930816-PN5180A0HN/C2Y
Ultra Librarian 3D Model Ultra Librarian PN5180A0HN/C2Y CAD Model

Description

The PN5180A0HN/C2Y is a high-performance full NFC frontend IC from NXP Semiconductors, designed to enable seamless, contactless communication for a variety of applications. This advanced NFC solution is ideal for use in point of sale (POS) terminals, access control, and various Internet of Things (IoT) devices.

Key Features

  • High RF Performance: With its dynamic power output and adaptive wave shaping, the PN5180A0HN/C2Y ensures robust and reliable communication even in challenging environments.
  • Energy Efficiency: The IC incorporates advanced power-saving features, making it suitable for battery-powered devices where power consumption is critical.
  • Advanced Security: It supports secure communication by offering support for a wide range of cryptographic algorithms and secure element interfaces.
  • Flexibility: The PN5180A0HN/C2Y is compatible with a wide range of NFC technologies, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, which enables it to handle various contactless protocols.

Technical Specifications

Parameter Value
Package HVQFN
Operating Frequency 13.56 MHz
Supply Voltage 2.7V to 5.5V
Temperature Range -40°C to +85°C
Host Interface SPI, I2C, HSU (High-Speed UART)

Applications

The PN5180A0HN/C2Y is versatile and can be integrated into a variety of applications, including but not limited to:

  • Point of Sale (POS) Systems
  • Access Control Systems
  • Public Transportation Terminals
  • Automated Fare Collection
  • Electronic Identity Documents
  • IoT Devices

With its exceptional performance, energy efficiency, and flexibility, the PN5180A0HN/C2Y from NXP Semiconductors is a top choice for designers and manufacturers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4146 $52.9752
28+ $3.6223 $101.4244
43+ $3.5091 $150.8913
59+ $3.3959 $200.3581
77+ $3.2827 $252.7679
102+ $2.9431 $300.1962
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess